Advanced Antivibration Components - AAC Spring Mount - Single Hole Type (Inch) V10C18-LF237304

Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Single Hole Type (Inch) - V10C18-LF237304 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Single Hole Type (Inch)
V10C18-LF237304
Spring Mount - Single Hole Type (Inch) V10C18-LF237304
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

MOUNTING PLATES: Steel, Zinc Plated

SPRINGS: Spring Steel Wire

TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)

• ALL METAL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10C18-LF237304
Product Name Spring Mount - Single Hole Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 4.00 lbs (1.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263922 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 20.79 lbs (9.43 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter - HVTL-25SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Tapped Leveling Mounts - 32608 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 18.00 lbs (8.16 kg)
View Details