Advanced Antivibration Components - AAC Spring Mount - Single Hole Type (Inch) V10C18-LF237102

Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Single Hole Type (Inch) - V10C18-LF237102 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Single Hole Type (Inch)
V10C18-LF237102
Spring Mount - Single Hole Type (Inch) V10C18-LF237102
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

MOUNTING PLATES: Steel, Zinc Plated

SPRINGS: Spring Steel Wire

TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)

• ALL METAL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10C18-LF237102
Product Name Spring Mount - Single Hole Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 2.00 lbs (0.91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264322 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 605.40 lbs (274.56 kg)
Thickness 0.79 inch (20.00 mm)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish - HVEP308S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Cylindrical Mount, 427N Max. Compression Load, 293.6N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M311CM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 95.99 lbs (43.53 kg)
View Details