Advanced Antivibration Components - AAC Spring Mount - Single Hole Type (Inch) V10C18-HF238525

Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Single Hole Type (Inch) - V10C18-HF238525 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Single Hole Type (Inch)
V10C18-HF238525
Spring Mount - Single Hole Type (Inch) V10C18-HF238525
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

MOUNTING PLATES: Steel, Zinc Plated

SPRINGS: Spring Steel Wire

TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)

• ALL METAL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10C18-HF238525
Product Name Spring Mount - Single Hole Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 25.00 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
LMS Anti-Vibration Levelers - LMS-12044 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 100.00 to 400.00 lbs (45.35 to 181.41 kg)
View Details
Floor Mounted Non-Seismic Leveling Isolator - VLM-Leveling-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Floor Mounted Non-Seismic Leveling Isolator
View Details