Advanced Antivibration Components - AAC Spring Mount - Pedestal Type (Inch) V10C17-LP199503

Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Pedestal Type (Inch) - V10C17-LP199503 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Pedestal Type (Inch)
V10C17-LP199503
Spring Mount - Pedestal Type (Inch) V10C17-LP199503
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

MOUNTING PLATES: Steel, Zinc Plated

SPRINGS: Spring Steel Wire

TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)

• ALL METAL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10C17-LP199503
Product Name Spring Mount - Pedestal Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 3.00 lbs (1.36 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
Original Series Socket Style - Steel - P308B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - SRB-Seismic-Cable-Restraint-Kit - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details