Advanced Antivibration Components - AAC Spring Mount - Suspension Type (Inch) V10C16-MS198312

Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Suspension Type (Inch) - V10C16-MS198312 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Suspension Type (Inch)
V10C16-MS198312
Spring Mount - Suspension Type (Inch) V10C16-MS198312
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

MOUNTING PLATES: Steel, Zinc Plated

SPRINGS: Spring Steel Wire

TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)

• ALL METAL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10C16-MS198312
Product Name Spring Mount - Suspension Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 12.00 lbs (5.44 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 3307.50 lbs (1500.00 kg)
Adjustment Range 5.20 inch (132 mm)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP312B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Tapped Leveling Mounts - 32616 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
15mm Width X 15mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details