MOUNTING PLATES: Steel, Zinc Plated
SPRINGS: Spring Steel Wire
TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)
• ALL METAL
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10C16-HS198830 |
| Product Name | Spring Mount - Suspension Type (Inch) |
| Application | Vibration Isolation |
| Type | Steel Spring |
| Features | Anchoring Holes |
| Load Capacity | 30.00 lbs (13.61 kg) |