Advanced Antivibration Components - AAC Coupling - Flexible Spline Type (Inch) V 5Z29-2512

Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY
Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spline Type (Inch) - V 5Z29-2512 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spline Type (Inch)
V 5Z29-2512
Coupling - Flexible Spline Type (Inch) V 5Z29-2512
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY

SPLINE: Hytrel or Polyurethane
HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25)
Sintered Metal (Size 32)

OPERATING TEMPERATURE:
Hytrel – -22°F to +212°F (-30°C to +100°C)
Polyurethane – -4°F to +140°F (-20°C to +60°C)

MISALIGNMENT COMPENSATION:
Max. Angular Offset – 2°
Max. Lateral Offset – .008 (0.2)

FEATURES:
• High rpm
• Electrically Isolated
• Dampens Shock & Vibration
• No Lubrication
• HYTREL SPLINE FOR HEAVY-DUTY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z29-2512
Product Name Coupling - Flexible Spline Type (Inch)
Coupling Type Flexible Link
Rated Torque 20.4 In-lbs (23.52 kg-cm)
Rated Speed 15000 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details