Advanced Antivibration Components - AAC Coupling - Flexible Spline Type (Inch) V 5Z29-2012

Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY
Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spline Type (Inch) - V 5Z29-2012 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spline Type (Inch)
V 5Z29-2012
Coupling - Flexible Spline Type (Inch) V 5Z29-2012
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY

SPLINE: Hytrel or Polyurethane
HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25)
Sintered Metal (Size 32)

OPERATING TEMPERATURE:
Hytrel – -22°F to +212°F (-30°C to +100°C)
Polyurethane – -4°F to +140°F (-20°C to +60°C)

MISALIGNMENT COMPENSATION:
Max. Angular Offset – 2°
Max. Lateral Offset – .008 (0.2)

FEATURES:
• High rpm
• Electrically Isolated
• Dampens Shock & Vibration
• No Lubrication
• HYTREL SPLINE FOR HEAVY-DUTY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z29-2012
Product Name Coupling - Flexible Spline Type (Inch)
Coupling Type Flexible Link
Rated Torque 13.3 In-lbs (15.34 kg-cm)
Rated Speed 19000 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087250 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 1.2 degrees
Parallel 0.0067 inch (0.1700 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
PURCHASE WITH A 5Z 1-1110 - A 5Z 1-1110 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4 In-lbs (4.61 kg-cm)
Rated Speed 25000 rpm
Coupling Diameter 0.8000 inch (20.32 mm)
View Details