Advanced Antivibration Components - AAC Coupling - Flexible Spline Type (Inch) V 5Z28-3216

Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY
Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spline Type (Inch) - V 5Z28-3216 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spline Type (Inch)
V 5Z28-3216
Coupling - Flexible Spline Type (Inch) V 5Z28-3216
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY

SPLINE: Hytrel or Polyurethane
HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25)
Sintered Metal (Size 32)

OPERATING TEMPERATURE:
Hytrel – -22°F to +212°F (-30°C to +100°C)
Polyurethane – -4°F to +140°F (-20°C to +60°C)

MISALIGNMENT COMPENSATION:
Max. Angular Offset – 2°
Max. Lateral Offset – .008 (0.2)

FEATURES:
• High rpm
• Electrically Isolated
• Dampens Shock & Vibration
• No Lubrication
• HYTREL SPLINE FOR HEAVY-DUTY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z28-3216
Product Name Coupling - Flexible Spline Type (Inch)
Coupling Type Flexible Link
Rated Torque 26.6 In-lbs (30.67 kg-cm)
Rated Speed 12000 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details