Advanced Antivibration Components - AAC Coupling - Flexible Spline Type (Inch) V 5Z28-1608

Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY
Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spline Type (Inch) - V 5Z28-1608 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spline Type (Inch)
V 5Z28-1608
Coupling - Flexible Spline Type (Inch) V 5Z28-1608
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -22°F to +212°F (-30°C to +100°C) Polyurethane – -4°F to +140°F (-20°C to +60°C) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – .008 (0.2) FEATURES: • High rpm • Electrically Isolated • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HEAVY-DUTY

SPLINE: Hytrel or Polyurethane
HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25)
Sintered Metal (Size 32)

OPERATING TEMPERATURE:
Hytrel – -22°F to +212°F (-30°C to +100°C)
Polyurethane – -4°F to +140°F (-20°C to +60°C)

MISALIGNMENT COMPENSATION:
Max. Angular Offset – 2°
Max. Lateral Offset – .008 (0.2)

FEATURES:
• High rpm
• Electrically Isolated
• Dampens Shock & Vibration
• No Lubrication
• HYTREL SPLINE FOR HEAVY-DUTY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z28-1608
Product Name Coupling - Flexible Spline Type (Inch)
Coupling Type Flexible Link
Rated Torque 4.4 In-lbs (5.07 kg-cm)
Rated Speed 24000 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details
Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details