Advanced Antivibration Components - AAC Coupling - Flexible Spider Type (Metric) V 5Z27M300698

Description
HUBS: Aluminum SPIDER: NBR Rubber – 86, 92 or 98 Durometer OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° FEATURES: Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER
Description
HUBS: Aluminum SPIDER: NBR Rubber – 86, 92 or 98 Durometer OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° FEATURES: Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spider Type (Metric) - V 5Z27M300698 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spider Type (Metric)
V 5Z27M300698
Coupling - Flexible Spider Type (Metric) V 5Z27M300698
HUBS: Aluminum SPIDER: NBR Rubber – 86, 92 or 98 Durometer OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° FEATURES: Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER

HUBS: Aluminum

SPIDER: NBR Rubber – 86, 92 or 98 Durometer

OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F)
Polyurethane – -20°C to +60°C (-4°F to +140°F)

MISALIGNMENT COMPENSATION: Max. Angular Offset – 1°

FEATURES:
Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion.

• SPLIT HUB
• PRELOADED RUBBER SPIDER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z27M300698
Product Name Coupling - Flexible Spider Type (Metric)
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 111 In-lbs (128 kg-cm)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details