Advanced Antivibration Components - AAC Coupling - Flexible Spider Type (Metric) V 5Z27M200898

Description
HUBS: Aluminum SPIDER: NBR Rubber – 86, 92 or 98 Durometer OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° FEATURES: Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER
Description
HUBS: Aluminum SPIDER: NBR Rubber – 86, 92 or 98 Durometer OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° FEATURES: Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spider Type (Metric) - V 5Z27M200898 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spider Type (Metric)
V 5Z27M200898
Coupling - Flexible Spider Type (Metric) V 5Z27M200898
HUBS: Aluminum SPIDER: NBR Rubber – 86, 92 or 98 Durometer OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° FEATURES: Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER

HUBS: Aluminum

SPIDER: NBR Rubber – 86, 92 or 98 Durometer

OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F)
Polyurethane – -20°C to +60°C (-4°F to +140°F)

MISALIGNMENT COMPENSATION: Max. Angular Offset – 1°

FEATURES:
Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion.

• SPLIT HUB
• PRELOADED RUBBER SPIDER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z27M200898
Product Name Coupling - Flexible Spider Type (Metric)
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 44.25 In-lbs (51.02 kg-cm)
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details