HUBS: Aluminum
SPIDER: NBR Rubber – 86, 92 or 98 Durometer
OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F)
Polyurethane – -20°C to +60°C (-4°F to +140°F)
MISALIGNMENT COMPENSATION: Max. Angular Offset – 1°
FEATURES:
Precision machined hub with integral fasteners & prestressed spiders which eliminate backlash. Allows limited axial motion.
• SPLIT HUB
• PRELOADED RUBBER SPIDER
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | V 5Z27-401686 |
| Product Name | Coupling - Flexible Spider Type (Inch) |
| Coupling Type | Spider; Torsionally Flexible Coupling |
| Rated Torque | 62 In-lbs (71.49 kg-cm) |
| Units | English Design |
| Bore Diameter | 0.5000 inch (12.7 mm) |