Advanced Antivibration Components - AAC Coupling - Flexible Bantam (Inch) V 5Z25-110

Description
HUBS: Zinc Alloy Die Cast, Chromated SLEEVE: Natsyn™ Polyisoprene Rubber CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N•m) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2° Max. Lateral Offset – .010 (0.25) FEATURES: • Isolates vibration up to 85% • Sleeve provides electrical insulation
Description
HUBS: Zinc Alloy Die Cast, Chromated SLEEVE: Natsyn™ Polyisoprene Rubber CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N•m) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2° Max. Lateral Offset – .010 (0.25) FEATURES: • Isolates vibration up to 85% • Sleeve provides electrical insulation

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Bantam (Inch) - V 5Z25-110 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Bantam (Inch)
V 5Z25-110
Coupling - Flexible Bantam (Inch) V 5Z25-110
HUBS: Zinc Alloy Die Cast, Chromated SLEEVE: Natsyn™ Polyisoprene Rubber CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N•m) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2° Max. Lateral Offset – .010 (0.25) FEATURES: • Isolates vibration up to 85% • Sleeve provides electrical insulation

HUBS: Zinc Alloy Die Cast, Chromated

SLEEVE: Natsyn™ Polyisoprene Rubber

CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N•m)

MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2° Max. Lateral Offset – .010 (0.25)

FEATURES:

• Isolates vibration up to 85%
• Sleeve provides electrical insulation

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z25-110
Product Name Coupling - Flexible Bantam (Inch)
Coupling Type Flexible Link
Rated Torque 1.88 In-lbs (2.16 kg-cm)
Rated Speed 1725 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details