Advanced Antivibration Components - AAC Coupling - Flexible Bantam (Inch) V 5Z25-108

Description
HUBS: Zinc Alloy Die Cast, Chromated SLEEVE: Natsyn™ Polyisoprene Rubber CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N•m) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2° Max. Lateral Offset – .010 (0.25) FEATURES: • Isolates vibration up to 85% • Sleeve provides electrical insulation
Description
HUBS: Zinc Alloy Die Cast, Chromated SLEEVE: Natsyn™ Polyisoprene Rubber CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N•m) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2° Max. Lateral Offset – .010 (0.25) FEATURES: • Isolates vibration up to 85% • Sleeve provides electrical insulation

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Bantam (Inch) - V 5Z25-108 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Bantam (Inch)
V 5Z25-108
Coupling - Flexible Bantam (Inch) V 5Z25-108
HUBS: Zinc Alloy Die Cast, Chromated SLEEVE: Natsyn™ Polyisoprene Rubber CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N•m) MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2° Max. Lateral Offset – .010 (0.25) FEATURES: • Isolates vibration up to 85% • Sleeve provides electrical insulation

HUBS: Zinc Alloy Die Cast, Chromated

SLEEVE: Natsyn™ Polyisoprene Rubber

CAPACITY RATING: 1/20 hp @ 1725 rpm or 30 oz. in. (0.21 N•m)

MISALIGNMENT COMPENSATION: Max. Angular Offset – 1-1/2° Max. Lateral Offset – .010 (0.25)

FEATURES:

• Isolates vibration up to 85%
• Sleeve provides electrical insulation

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z25-108
Product Name Coupling - Flexible Bantam (Inch)
Coupling Type Flexible Link
Rated Torque 1.88 In-lbs (2.16 kg-cm)
Rated Speed 1725 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details