Advanced Antivibration Components - AAC Coupling - Flexible "K" Type (Metric) V 5Z 7M11010

Description
HUBS: Steel, Zinc Plated BODY: Polyurethane OPERATING TEMPERATURE: -20°C to +60°C (-4°F to +140°F) FEATURES: • Speeds up to 3600 rpm • Unique configuration gives maximum flexibility • Generous radius for added strength • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore tolerance
Description
HUBS: Steel, Zinc Plated BODY: Polyurethane OPERATING TEMPERATURE: -20°C to +60°C (-4°F to +140°F) FEATURES: • Speeds up to 3600 rpm • Unique configuration gives maximum flexibility • Generous radius for added strength • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore tolerance

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible
New Hyde Park, NY, USA
Coupling - Flexible "K" Type (Metric)
V 5Z 7M11010
Coupling - Flexible "K" Type (Metric) V 5Z 7M11010
HUBS: Steel, Zinc Plated BODY: Polyurethane OPERATING TEMPERATURE: -20°C to +60°C (-4°F to +140°F) FEATURES: • Speeds up to 3600 rpm • Unique configuration gives maximum flexibility • Generous radius for added strength • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore tolerance

HUBS: Steel, Zinc Plated

BODY: Polyurethane

OPERATING TEMPERATURE: -20°C to +60°C (-4°F to +140°F)

FEATURES:

• Speeds up to 3600 rpm
• Unique configuration gives maximum flexibility
• Generous radius for added strength
• Full wraparound design stays securely in hub
• Tough polyurethane material is strong, flexible, cut- and tear-resistant

OUTSTANDING HUB FEATURES:

• Annealed steel for maximum strength
• Zinc plating to resist corrosion
• Inverted hub to decrease overall length
• Rounded corners to prevent cutting
• Precision swaged mechanical crimp
• Agma Class 2 bore tolerance

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 7M11010
Product Name Coupling - Flexible "K" Type (Metric)
Coupling Type Double Loop
Rated Torque 3.54 In-lbs (4.08 kg-cm)
Rated Speed 3600 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.9449 inch (24 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Assemble with any A 5D 3-035.. series Hubs, A complete coupling require two hubs and a spider. - A 5R 3-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Coupling Diameter 0.6250 inch (15.87 mm)
Coupling Length 0.8130 inch (20.65 mm)
View Details