Advanced Antivibration Components - AAC Coupling - Flexible "K" Type (Metric) V 5Z 7M10808

Description
HUBS: Steel, Zinc Plated BODY: Polyurethane OPERATING TEMPERATURE: -20°C to +60°C (-4°F to +140°F) FEATURES: • Speeds up to 3600 rpm • Unique configuration gives maximum flexibility • Generous radius for added strength • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore tolerance
Description
HUBS: Steel, Zinc Plated BODY: Polyurethane OPERATING TEMPERATURE: -20°C to +60°C (-4°F to +140°F) FEATURES: • Speeds up to 3600 rpm • Unique configuration gives maximum flexibility • Generous radius for added strength • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore tolerance

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible
New Hyde Park, NY, USA
Coupling - Flexible "K" Type (Metric)
V 5Z 7M10808
Coupling - Flexible "K" Type (Metric) V 5Z 7M10808
HUBS: Steel, Zinc Plated BODY: Polyurethane OPERATING TEMPERATURE: -20°C to +60°C (-4°F to +140°F) FEATURES: • Speeds up to 3600 rpm • Unique configuration gives maximum flexibility • Generous radius for added strength • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore tolerance

HUBS: Steel, Zinc Plated

BODY: Polyurethane

OPERATING TEMPERATURE: -20°C to +60°C (-4°F to +140°F)

FEATURES:

• Speeds up to 3600 rpm
• Unique configuration gives maximum flexibility
• Generous radius for added strength
• Full wraparound design stays securely in hub
• Tough polyurethane material is strong, flexible, cut- and tear-resistant

OUTSTANDING HUB FEATURES:

• Annealed steel for maximum strength
• Zinc plating to resist corrosion
• Inverted hub to decrease overall length
• Rounded corners to prevent cutting
• Precision swaged mechanical crimp
• Agma Class 2 bore tolerance

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 7M10808
Product Name Coupling - Flexible "K" Type (Metric)
Coupling Type Double Loop
Rated Torque 3.54 In-lbs (4.08 kg-cm)
Rated Speed 3600 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 2032405 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.9843 inch (25 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Any A 5D28-25 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D28-2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 13.3 In-lbs (15.34 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details