HUBS: Steel, Zinc Plated
BODY: Polyurethane
OPERATING TEMPERATURE: -20°C to +60°C (-4°F to +140°F)
FEATURES:
• Speeds up to 3600 rpm
• Unique configuration gives maximum flexibility
• Generous radius for added strength
• Full wraparound design stays securely in hub
• Tough polyurethane material is strong, flexible, cut- and tear-resistant
OUTSTANDING HUB FEATURES:
• Annealed steel for maximum strength
• Zinc plating to resist corrosion
• Inverted hub to decrease overall length
• Rounded corners to prevent cutting
• Precision swaged mechanical crimp
• Agma Class 2 bore tolerance
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | V 5Z 7M10606 |
| Product Name | Coupling - Flexible "K" Type (Metric) |
| Coupling Type | Double Loop |
| Rated Torque | 3.54 In-lbs (4.08 kg-cm) |
| Rated Speed | 3600 rpm |
| Units | Metric Design |