Advanced Antivibration Components - AAC Coupling - Flexible "K" Type (Inch) V 5Z 7-11010

Description
HUBS: Steel, Zinc Plated BODY: Polyurethane OPERATING TEMPERATURE: 0°F to +180°F (-18°C to +83°C) FEATURES: • Ozone-proof • Adjusts to axial end play • Zero backlash • Reduces bearing loads • Runs quietly • Speeds up to 3600 rpm • Unique configuration gives maximum flexibility • Generous radius for added strength • Absorbs angular and lateral misalignment • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore tolerance
Description
HUBS: Steel, Zinc Plated BODY: Polyurethane OPERATING TEMPERATURE: 0°F to +180°F (-18°C to +83°C) FEATURES: • Ozone-proof • Adjusts to axial end play • Zero backlash • Reduces bearing loads • Runs quietly • Speeds up to 3600 rpm • Unique configuration gives maximum flexibility • Generous radius for added strength • Absorbs angular and lateral misalignment • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore tolerance

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible
New Hyde Park, NY, USA
Coupling - Flexible "K" Type (Inch)
V 5Z 7-11010
Coupling - Flexible "K" Type (Inch) V 5Z 7-11010
HUBS: Steel, Zinc Plated BODY: Polyurethane OPERATING TEMPERATURE: 0°F to +180°F (-18°C to +83°C) FEATURES: • Ozone-proof • Adjusts to axial end play • Zero backlash • Reduces bearing loads • Runs quietly • Speeds up to 3600 rpm • Unique configuration gives maximum flexibility • Generous radius for added strength • Absorbs angular and lateral misalignment • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore tolerance

HUBS: Steel, Zinc Plated

BODY: Polyurethane

OPERATING TEMPERATURE: 0°F to +180°F (-18°C to +83°C)

FEATURES:

• Ozone-proof
• Adjusts to axial end play
• Zero backlash
• Reduces bearing loads
• Runs quietly
• Speeds up to 3600 rpm

• Unique configuration gives maximum flexibility
• Generous radius for added strength
• Absorbs angular and lateral misalignment
• Full wraparound design stays securely in hub
• Tough polyurethane material is strong, flexible, cut- and tear-resistant

OUTSTANDING HUB FEATURES:

• Annealed steel for maximum strength
• Zinc plating to resist corrosion
• Inverted hub to decrease overall length
• Rounded corners to prevent cutting
• Precision swaged mechanical crimp
• Agma Class 2 bore tolerance

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 7-11010
Product Name Coupling - Flexible "K" Type (Inch)
Coupling Type Double Loop
Rated Torque 3 In-lbs (3.46 kg-cm)
Rated Speed 3600 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087305 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Angular 0.9000 degrees
Parallel 0.0098 inch (0.2500 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
1.65
Specs
Rated Torque 48 In-lbs (55.35 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details