Advanced Antivibration Components - AAC Coupling - Flexible Jaw Type (Inch) V 5Z 3-05014

Description
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER
Description
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Jaw Type (Inch) - V 5Z 3-05014 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Jaw Type (Inch)
V 5Z 3-05014
Coupling - Flexible Jaw Type (Inch) V 5Z 3-05014
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER

BODY: Sintered Iron

SPIDER: NBR Rubber – 80 Durometer

MISALIGNMENT COMPENSATION: Max. Angular Offset – 1°
Max. Lateral Offset – .015 (0.38)

• RUBBER SPIDER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 3-05014
Product Name Coupling - Flexible Jaw Type (Inch)
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 26.3 In-lbs (30.33 kg-cm)
Units English Design
Bore Diameter 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
KHK GC1-12SJ17, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj17 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details