Advanced Antivibration Components - AAC Coupling - Flexible Jaw Type (Inch) V 5Z 3-05008

Description
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER
Description
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Jaw Type (Inch) - V 5Z 3-05008 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Jaw Type (Inch)
V 5Z 3-05008
Coupling - Flexible Jaw Type (Inch) V 5Z 3-05008
BODY: Sintered Iron SPIDER: NBR Rubber – 80 Durometer MISALIGNMENT COMPENSATION: Max. Angular Offset – 1° Max. Lateral Offset – .015 (0.38) • RUBBER SPIDER

BODY: Sintered Iron

SPIDER: NBR Rubber – 80 Durometer

MISALIGNMENT COMPENSATION: Max. Angular Offset – 1°
Max. Lateral Offset – .015 (0.38)

• RUBBER SPIDER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 3-05008
Product Name Coupling - Flexible Jaw Type (Inch)
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 26.3 In-lbs (30.33 kg-cm)
Units English Design
Bore Diameter 0.2500 to 1.25 inch (6.35 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 8691755 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 3.74 inch (95 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Disc Can used with any 0.75
Specs
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Coupling Diameter 0.7500 inch (19.05 mm)
View Details