Advanced Antivibration Components - AAC Coupling - Flexible Geargrip (Inch) V 5Z 1-3112

Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration
Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Geargrip (Inch) - V 5Z 1-3112 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Geargrip (Inch)
V 5Z 1-3112
Coupling - Flexible Geargrip (Inch) V 5Z 1-3112
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

SLEEVE: Neoprene with Ground O.D.

HUB: Zinc Alloy Die Casting

FEATURES:
• No Lubrication
• Electrically Isolated
• Dampens Shock & Vibration

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 1-3112
Product Name Coupling - Flexible Geargrip (Inch)
Coupling Type Gear / Multi-Jaw
Rated Torque 60 In-lbs (69.18 kg-cm)
Rated Speed 15500 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 2032398 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.7874 inch (20 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Any combination of A 5A15M333308,A 5A15M333310,A 5A15M333312, with A 5P15M3333 can be used to form a coupling - A 5A15M333312 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
View Details