Advanced Antivibration Components - AAC Coupling - Flexible Geargrip (Inch) V 5Z 1-2114

Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration
Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Geargrip (Inch) - V 5Z 1-2114 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Geargrip (Inch)
V 5Z 1-2114
Coupling - Flexible Geargrip (Inch) V 5Z 1-2114
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

SLEEVE: Neoprene with Ground O.D.

HUB: Zinc Alloy Die Casting

FEATURES:
• No Lubrication
• Electrically Isolated
• Dampens Shock & Vibration

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 1-2114
Product Name Coupling - Flexible Geargrip (Inch)
Coupling Type Gear / Multi-Jaw
Rated Torque 30 In-lbs (34.59 kg-cm)
Rated Speed 16500 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
KHK GC2-20SJ30, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj30 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details