Advanced Antivibration Components - AAC Coupling - Flexible Geargrip (Inch) V 5Z 1-1816

Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration
Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Geargrip (Inch) - V 5Z 1-1816 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Geargrip (Inch)
V 5Z 1-1816
Coupling - Flexible Geargrip (Inch) V 5Z 1-1816
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

SLEEVE: Neoprene with Ground O.D.

HUB: Zinc Alloy Die Casting

FEATURES:
• No Lubrication
• Electrically Isolated
• Dampens Shock & Vibration

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 1-1816
Product Name Coupling - Flexible Geargrip (Inch)
Coupling Type Gear / Multi-Jaw
Rated Torque 16 In-lbs (18.45 kg-cm)
Rated Speed 16800 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Purchase With A 5Z15M000904 - A 5Z15M000904 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 1.77 In-lbs (2.04 kg-cm)
Coupling Length 0.5000 inch (12.7 mm)
View Details