Advanced Antivibration Components - AAC Coupling - Flexible Geargrip (Inch) V 5Z 1-1812

Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration
Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Geargrip (Inch) - V 5Z 1-1812 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Geargrip (Inch)
V 5Z 1-1812
Coupling - Flexible Geargrip (Inch) V 5Z 1-1812
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

SLEEVE: Neoprene with Ground O.D.

HUB: Zinc Alloy Die Casting

FEATURES:
• No Lubrication
• Electrically Isolated
• Dampens Shock & Vibration

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 1-1812
Product Name Coupling - Flexible Geargrip (Inch)
Coupling Type Gear / Multi-Jaw
Rated Torque 16 In-lbs (18.45 kg-cm)
Rated Speed 16800 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
10mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Black Color Spider - A 5Z27M401092 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 88.5 In-lbs (102 kg-cm)
Units Metric Design
View Details