Advanced Antivibration Components - AAC Coupling - Flexible Geargrip (Inch) V 5Z 1-1108

Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration
Description
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Geargrip (Inch) - V 5Z 1-1108 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Geargrip (Inch)
V 5Z 1-1108
Coupling - Flexible Geargrip (Inch) V 5Z 1-1108
SLEEVE: Neoprene with Ground O.D. HUB: Zinc Alloy Die Casting FEATURES: • No Lubrication • Electrically Isolated • Dampens Shock & Vibration

SLEEVE: Neoprene with Ground O.D.

HUB: Zinc Alloy Die Casting

FEATURES:
• No Lubrication
• Electrically Isolated
• Dampens Shock & Vibration

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 5Z 1-1108
Product Name Coupling - Flexible Geargrip (Inch)
Coupling Type Gear / Multi-Jaw
Rated Torque 4 In-lbs (4.61 kg-cm)
Rated Speed 25000 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
KHK GC2-20SJ20, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj20 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details