SLEEVE: Neoprene with Ground O.D.
HUB: Zinc Alloy Die Casting
FEATURES:
• No Lubrication
• Electrically Isolated
• Dampens Shock & Vibration
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | V 5Z 1-1106 |
| Product Name | Coupling - Flexible Geargrip (Inch) |
| Coupling Type | Gear / Multi-Jaw |
| Rated Torque | 4 In-lbs (4.61 kg-cm) |
| Rated Speed | 25000 rpm |
| Units | English Design |