SPLINE: Hytrel or Polyurethane
HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25)
Sintered Metal (Size 32)
OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F)
Polyurethane – -20°C to +60°C (-4°F to +140°F)
MISALIGNMENT COMPENSATION: Max. Angular Offset – 2°
Max. Lateral Offset – 0.2 (.008)
FEATURES:
| • High rpm • Electrically Isolated • Blind Assembly | • Dampens Shock & Vibration • No Lubrication |
• HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | V 52Z29M2508 |
| Product Name | Coupling - Flexible Spline Type (Metric) |
| Coupling Type | Flexible Link |
| Rated Torque | 20.35 In-lbs (23.47 kg-cm) |
| Rated Speed | 15000 rpm |
| Units | Metric Design |