Advanced Antivibration Components - AAC Coupling - Flexible Spline Type (Metric) V 52Z29M1603

Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS
Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spline Type (Metric) - V 52Z29M1603 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spline Type (Metric)
V 52Z29M1603
Coupling - Flexible Spline Type (Metric) V 52Z29M1603
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

SPLINE: Hytrel or Polyurethane

HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25)
Sintered Metal (Size 32)

OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F)
Polyurethane – -20°C to +60°C (-4°F to +140°F)

MISALIGNMENT COMPENSATION: Max. Angular Offset – 2°
Max. Lateral Offset – 0.2 (.008)

FEATURES:

• High rpm
• Electrically Isolated
• Blind Assembly
• Dampens Shock & Vibration
• No Lubrication

• HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 52Z29M1603
Product Name Coupling - Flexible Spline Type (Metric)
Coupling Type Flexible Link
Rated Torque 6.64 In-lbs (7.65 kg-cm)
Rated Speed 24000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details