Advanced Antivibration Components - AAC Coupling - Flexible Spline Type (Metric) V 52Z28M3208

Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS
Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spline Type (Metric) - V 52Z28M3208 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spline Type (Metric)
V 52Z28M3208
Coupling - Flexible Spline Type (Metric) V 52Z28M3208
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

SPLINE: Hytrel or Polyurethane

HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25)
Sintered Metal (Size 32)

OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F)
Polyurethane – -20°C to +60°C (-4°F to +140°F)

MISALIGNMENT COMPENSATION: Max. Angular Offset – 2°
Max. Lateral Offset – 0.2 (.008)

FEATURES:

• High rpm
• Electrically Isolated
• Blind Assembly
• Dampens Shock & Vibration
• No Lubrication

• HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 52Z28M3208
Product Name Coupling - Flexible Spline Type (Metric)
Coupling Type Flexible Link
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Rated Speed 12000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details