Advanced Antivibration Components - AAC Coupling - Flexible Spline Type (Metric) V 52Z28M2006

Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS
Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spline Type (Metric) - V 52Z28M2006 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spline Type (Metric)
V 52Z28M2006
Coupling - Flexible Spline Type (Metric) V 52Z28M2006
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

SPLINE: Hytrel or Polyurethane

HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25)
Sintered Metal (Size 32)

OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F)
Polyurethane – -20°C to +60°C (-4°F to +140°F)

MISALIGNMENT COMPENSATION: Max. Angular Offset – 2°
Max. Lateral Offset – 0.2 (.008)

FEATURES:

• High rpm
• Electrically Isolated
• Blind Assembly
• Dampens Shock & Vibration
• No Lubrication

• HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 52Z28M2006
Product Name Coupling - Flexible Spline Type (Metric)
Coupling Type Flexible Link
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 19000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details
Flexible Couplings - 8691749 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 3.62 inch (92 mm)
View Details