Advanced Antivibration Components - AAC Coupling - Flexible Spline Type (Metric) V 52Z28M1608

Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS
Description
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

Suppliers

Company
Product
Description
Supplier Links
Coupling - Flexible Spline Type (Metric) - V 52Z28M1608 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Coupling - Flexible Spline Type (Metric)
V 52Z28M1608
Coupling - Flexible Spline Type (Metric) V 52Z28M1608
SPLINE: Hytrel or Polyurethane HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25) Sintered Metal (Size 32) OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F) Polyurethane – -20°C to +60°C (-4°F to +140°F) MISALIGNMENT COMPENSATION: Max. Angular Offset – 2° Max. Lateral Offset – 0.2 (.008) FEATURES: • High rpm • Electrically Isolated • Blind Assembly • Dampens Shock & Vibration • No Lubrication • HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

SPLINE: Hytrel or Polyurethane

HUB: Zinc Alloy Die Casting (Sizes 16, 20, 25)
Sintered Metal (Size 32)

OPERATING TEMPERATURE: Hytrel – -30°C to +100°C (-22°F to +212°F)
Polyurethane – -20°C to +60°C (-4°F to +140°F)

MISALIGNMENT COMPENSATION: Max. Angular Offset – 2°
Max. Lateral Offset – 0.2 (.008)

FEATURES:

• High rpm
• Electrically Isolated
• Blind Assembly
• Dampens Shock & Vibration
• No Lubrication

• HYTREL SPLINE FOR HIGH-TORQUE AND HIGH-TEMPERATURE APPLICATIONS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Flexible Couplings
Product Number V 52Z28M1608
Product Name Coupling - Flexible Spline Type (Metric)
Coupling Type Flexible Link
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 24000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087197 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 7.48 inch (190 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling A 5Z23-3216 Consist of two hubs( A 5T23-3216 ) and a Sleeve( A 5R23-32 ) - A 5Z23-3216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
Coupling Diameter 1.08 inch (27.38 mm)
View Details