Quality Bearings & Components BETEX SHS Series Center Hole Hydraulic Cylinder TB-CY7240302

Description
Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and chromed.
Datasheet
Description
Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and chromed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX SHS Series Center Hole Hydraulic Cylinder - TB-CY7240302 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SHS Series Center Hole Hydraulic Cylinder
TB-CY7240302
BETEX SHS Series Center Hole Hydraulic Cylinder TB-CY7240302
Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and chromed.

Center Hole

HYDRAULIC CYLINDERS

BETEX SHS SERIES
Specs:

  • Capacity: 12–100 tons
  • Stroke: 8–158 mm
  • Max. working pressure: 10,000 psi / 700 Bar

Features:

  • All rams are single acting with spring return.
  • Pistons hard chromed.
  • Rams inside roll–polished.
  • Rams outside blasted and chromed.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CY7240302
Product Name BETEX SHS Series Center Hole Hydraulic Cylinder
Stroke 2.7 inch (68.5 mm)
Rated Load/Force 66139 lbs (29995 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Cylinders - 60301 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 1320 lbs (599 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
HFC S Flat Hydraulic Cylinder WLL ton 50 - 5211100112296 - Certex UK
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 110231 lbs (49991 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details