Quality Bearings & Components BETEX SHS Series Center Hole Hydraulic Cylinder TB-CY7240121

Description
Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and chromed.
Description
Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and chromed.
Datasheet
Datasheet Summary
Powered by GS/AI

The BETEX SHS Series Center Hole Hydraulic Cylinder, part number TB-CY7240121, has a capacity of 12 tons and a stroke length of 76 mm. It operates at a maximum working pressure of 10,000 psi (700 Bar) and features a single acting design with spring return. The cylinder is constructed with hard chrome-plated pistons and roll-polished interiors, ensuring durability and resistance to wear. The exterior is blasted and chrome-coated to protect against corrosion and contaminants. This hydraulic cylinder is suitable for various industrial applications where reliable lifting and retraction are required.

Datasheet Summary
Powered by GS/AI

The BETEX SHS Series Center Hole Hydraulic Cylinder, part number TB-CY7240121, has a capacity of 12 tons and a stroke length of 76 mm. It operates at a maximum working pressure of 10,000 psi (700 Bar) and features a single acting design with spring return. The cylinder is constructed with hard chrome-plated pistons and roll-polished interiors, ensuring durability and resistance to wear. The exterior is blasted and chrome-coated to protect against corrosion and contaminants. This hydraulic cylinder is suitable for various industrial applications where reliable lifting and retraction are required.

Suppliers

Company
Product
Description
Supplier Links
BETEX SHS Series Center Hole Hydraulic Cylinder - TB-CY7240121 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SHS Series Center Hole Hydraulic Cylinder
TB-CY7240121
BETEX SHS Series Center Hole Hydraulic Cylinder TB-CY7240121
Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and chromed.

Center Hole

HYDRAULIC CYLINDERS

BETEX SHS SERIES
Specs:

  • Capacity: 12–100 tons
  • Stroke: 8–158 mm
  • Max. working pressure: 10,000 psi / 700 Bar

Features:

  • All rams are single acting with spring return.
  • Pistons hard chromed.
  • Rams inside roll–polished.
  • Rams outside blasted and chromed.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CY7240121
Product Name BETEX SHS Series Center Hole Hydraulic Cylinder
Stroke 1.65 inch (42 mm)
Rated Load/Force 26455 lbs (11998 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 2.13 inch (54.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Cylinders - 60307 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3660 lbs (1660 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Hydraulic Cylinder WLL ton 700 -  - Certex UK
Specs
Rated Load/Force 1.54E6 lbs (699879 kg)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details