BETEX SSS SERIES
Specs:
Features:
Power sources:
Hand pumps, foot pumps and air/hydraulic pumps and electric pumps.
Pump and cylinder sets:
All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
| Quality Bearings & Components | |
|---|---|
| Product Category | Hydraulic Cylinders |
| Product Number | TB-CY7232512 |
| Product Name | BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder |
| Stroke | 12.24 inch (311 mm) |
| Rated Load/Force | 55116 lbs (24996 kg) |
| Operating Pressure | 10000 psi (7038 m H2O) |
| Shaft Diameter | 2.56 inch (65 mm) |