Quality Bearings & Components BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder TB-CY7230158

Description
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
Description
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
Datasheet
Datasheet Summary
Powered by GS/AI

The BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder, part number TB-CY7230158, is designed for rugged industrial and construction applications. It has a capacity range of 5 to 100 tons and a stroke length between 25.4 mm and 362 mm. The cylinder operates at a maximum working pressure of 10,000 psi (700 Bar). This model features a hard chrome-plated piston and a roll-polished interior, which minimizes friction and wear. The heavy-duty construction includes stop rings for piston blow-out protection and wound steel-plated springs that ensure fast and complete retraction. Additionally, the cylinder incorporates a positive piston stop to limit travel at the end of the stroke, enhancing safety and strength. The cylinder is compatible with various power sources, including hand pumps, foot pumps, air/hydraulic pumps, and electric pumps. It is suitable for use in demanding environments and meets worldwide safety standards, making it a reliable choice for engineers seeking durable hydraulic solutions.

Datasheet Summary
Powered by GS/AI

The BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder, part number TB-CY7230158, is designed for rugged industrial and construction applications. It has a capacity range of 5 to 100 tons and a stroke length between 25.4 mm and 362 mm. The cylinder operates at a maximum working pressure of 10,000 psi (700 Bar). This model features a hard chrome-plated piston and a roll-polished interior, which minimizes friction and wear. The heavy-duty construction includes stop rings for piston blow-out protection and wound steel-plated springs that ensure fast and complete retraction. Additionally, the cylinder incorporates a positive piston stop to limit travel at the end of the stroke, enhancing safety and strength. The cylinder is compatible with various power sources, including hand pumps, foot pumps, air/hydraulic pumps, and electric pumps. It is suitable for use in demanding environments and meets worldwide safety standards, making it a reliable choice for engineers seeking durable hydraulic solutions.

Suppliers

Company
Product
Description
Supplier Links
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder - TB-CY7230158 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder
TB-CY7230158
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder TB-CY7230158
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.

Single Acting, Spring Return HYDRAULIC CYLINDERS

BETEX SSS SERIES
Specs:

  • Capacity: 5-100 tons
  • Stroke: 25.4-362 mm
  • Max. working pressure: 10,000 psi / 700 Bar

Features:

  • All rams are single acting with spring return.
  • Pistons are hard chromed.
  • Rams inside roll-polished, outside blasted and chromed.

Power sources:
Hand pumps, foot pumps and air/hydraulic pumps and electric pumps.
Pump and cylinder sets:
All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CY7230158
Product Name BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder
Stroke 7.99 inch (203 mm)
Rated Load/Force 33069 lbs (14997 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Acting Cylinders - 60350 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
HJ G Gravity Return Hydraulic Cylinder WLL ton 200 - 5211100112048 - Certex UK
Specs
Rated Load/Force 440924 lbs (199966 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - E-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details