BETEX SSS SERIES
Specs:
Features:
Power sources:
Hand pumps, foot pumps and air/hydraulic pumps and electric pumps.
Pump and cylinder sets:
All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
| Quality Bearings & Components | |
|---|---|
| Product Category | Hydraulic Cylinders |
| Product Number | TB-CY7230104 |
| Product Name | BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder |
| Stroke | 4.13 inch (105 mm) |
| Rated Load/Force | 22046 lbs (9998 kg) |
| Operating Pressure | 10000 psi (7038 m H2O) |
| Shaft Diameter | 1.77 inch (45 mm) |