Quality Bearings & Components BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder TB-CY7230101

Description
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
Datasheet
Description
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder - TB-CY7230101 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder
TB-CY7230101
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder TB-CY7230101
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.

Single Acting, Spring Return HYDRAULIC CYLINDERS

BETEX SSS SERIES
Specs:

  • Capacity: 5-100 tons
  • Stroke: 25.4-362 mm
  • Max. working pressure: 10,000 psi / 700 Bar

Features:

  • All rams are single acting with spring return.
  • Pistons are hard chromed.
  • Rams inside roll-polished, outside blasted and chromed.

Power sources:
Hand pumps, foot pumps and air/hydraulic pumps and electric pumps.
Pump and cylinder sets:
All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CY7230101
Product Name BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder
Stroke 1 inch (25.4 mm)
Rated Load/Force 22046 lbs (9998 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
HLC H Hydraulic Locknut Cylinder WLL ton 100 - 5211100122126 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Body Material Steel
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details