Quality Bearings & Components BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder TB-CY7210300

Description
Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SLS SERIES Specs: Capacity: 5-150 tons Stroke: 6-17 mm Max. working pressure: 10,000 psi / 700 bar Features: All rams are single acting with a spring return. Pistons are hard chromed. Rams inside are roll-polished. Rams outside are blasted and chromed.
Datasheet
Description
Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SLS SERIES Specs: Capacity: 5-150 tons Stroke: 6-17 mm Max. working pressure: 10,000 psi / 700 bar Features: All rams are single acting with a spring return. Pistons are hard chromed. Rams inside are roll-polished. Rams outside are blasted and chromed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder - TB-CY7210300 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder
TB-CY7210300
BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder TB-CY7210300
Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SLS SERIES Specs: Capacity: 5-150 tons Stroke: 6-17 mm Max. working pressure: 10,000 psi / 700 bar Features: All rams are single acting with a spring return. Pistons are hard chromed. Rams inside are roll-polished. Rams outside are blasted and chromed.

Short, Flat, Compact

HYDRAULIC CYLINDERS

BETEX SLS SERIES
Specs:

  • Capacity: 5-150 tons
  • Stroke: 6-17 mm
  • Max. working pressure: 10,000 psi / 700 bar

Features:

  • All rams are single acting with a spring return.
  • Pistons are hard chromed.
  • Rams inside are roll-polished.
  • Rams outside are blasted and chromed.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CY7210300
Product Name BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder
Stroke 0.5118 inch (13 mm)
Rated Load/Force 66139 lbs (29995 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 2.06 inch (52.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Flange Swing Cylinders - 60664 - Jergens, Inc.
Specs
Rated Load/Force 5000 lbs (2268 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
HFC S Flat Hydraulic Cylinder WLL ton 75 - 5211100112297 - Certex UK
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 165346 lbs (74987 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details