Quality Bearings & Components BETEX JLPC Series Lock Nut - Single Acting, Load Return Hydraulic Cylinder TB-CX7200037

Description
Lock Nut - Single Acting, Load Return HYDRAULIC CYLINDERS BETEX JLPC SERIES Specs: Capacity: 60-500 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Features: Extremely low height for use in confined areas. Single-acting, load return. Locknut for positive and safe load holding over a long period of time. Chrome plated to prevent corrosion and to lower friction for smoother operation. Withstands side-load forces up to 3% of rated cylinder capacity without scoring. Overflow port functions as a stroke limiter. High flow coupler and dust cap included on all models.
Datasheet
Description
Lock Nut - Single Acting, Load Return HYDRAULIC CYLINDERS BETEX JLPC SERIES Specs: Capacity: 60-500 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Features: Extremely low height for use in confined areas. Single-acting, load return. Locknut for positive and safe load holding over a long period of time. Chrome plated to prevent corrosion and to lower friction for smoother operation. Withstands side-load forces up to 3% of rated cylinder capacity without scoring. Overflow port functions as a stroke limiter. High flow coupler and dust cap included on all models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX JLPC Series Lock Nut - Single Acting, Load Return Hydraulic Cylinder - TB-CX7200037 - Quality Bearings & Components
Hicksville, NY, USA
BETEX JLPC Series Lock Nut - Single Acting, Load Return Hydraulic Cylinder
TB-CX7200037
BETEX JLPC Series Lock Nut - Single Acting, Load Return Hydraulic Cylinder TB-CX7200037
Lock Nut - Single Acting, Load Return HYDRAULIC CYLINDERS BETEX JLPC SERIES Specs: Capacity: 60-500 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Features: Extremely low height for use in confined areas. Single-acting, load return. Locknut for positive and safe load holding over a long period of time. Chrome plated to prevent corrosion and to lower friction for smoother operation. Withstands side-load forces up to 3% of rated cylinder capacity without scoring. Overflow port functions as a stroke limiter. High flow coupler and dust cap included on all models.

Lock Nut - Single Acting, Load Return

HYDRAULIC CYLINDERS

BETEX JLPC SERIES
Specs:

  • Capacity: 60-500 tons
  • Stroke: 45-50 mm
  • Max. working pressure: 10,000 psi / 700 bar

Features:

  • Extremely low height for use in confined areas.
  • Single-acting, load return.
  • Locknut for positive and safe load holding over a long period of time.
  • Chrome plated to prevent corrosion and to lower friction for smoother operation.
  • Withstands side-load forces up to 3% of rated cylinder capacity without scoring.
  • Overflow port functions as a stroke limiter.
  • High flow coupler and dust cap included on all models.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CX7200037
Product Name BETEX JLPC Series Lock Nut - Single Acting, Load Return Hydraulic Cylinder
Stroke 1.77 inch (45 mm)
Rated Load/Force 1.15E6 lbs (519910 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 15.75 inch (400 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Hydraulic Cylinders - 807968 - RS Components, Ltd.
Specs
Stroke 3.94 inch (100 mm)
Rated Load/Force 20000 lbs (9070 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
HAC H Aluminium Hydraulic Cylinder WLL ton 150 - 5211100122075 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Body Material Aluminum
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers