Quality Bearings & Components BETEX 1230 Digital Laser Thermometer TB-C610030

Description
BETEX 1230 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1230 DIGITAL LASER THERMOM ETER UP TO + 380°C PART NUMBER: TB-C610030 Digital laser temperature meter with a range of -50°C to +380°C. Used to accurately measure fluids, gasses and a variety of other substances. The laser beam allows you to remotely measure the temperature of any required object. Specs. Measuring distance: -50°C to +380°C Reading / resolution: 0.1°C Automatic "hold" function Display illumination Very fast reaction time (within 0.5 sec.) 1 battery, 9V included Carrying case included Measurements: 155 x 50 x 72 mm Available in black or blue Weight: 200 grams
Datasheet
Description
BETEX 1230 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1230 DIGITAL LASER THERMOM ETER UP TO + 380°C PART NUMBER: TB-C610030 Digital laser temperature meter with a range of -50°C to +380°C. Used to accurately measure fluids, gasses and a variety of other substances. The laser beam allows you to remotely measure the temperature of any required object. Specs. Measuring distance: -50°C to +380°C Reading / resolution: 0.1°C Automatic "hold" function Display illumination Very fast reaction time (within 0.5 sec.) 1 battery, 9V included Carrying case included Measurements: 155 x 50 x 72 mm Available in black or blue Weight: 200 grams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 1230 Digital Laser Thermometer - TB-C610030 - Quality Bearings & Components
Hicksville, NY, USA
BETEX 1230 Digital Laser Thermometer
TB-C610030
BETEX 1230 Digital Laser Thermometer TB-C610030
BETEX 1230 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1230 DIGITAL LASER THERMOM ETER UP TO + 380°C PART NUMBER: TB-C610030 Digital laser temperature meter with a range of -50°C to +380°C. Used to accurately measure fluids, gasses and a variety of other substances. The laser beam allows you to remotely measure the temperature of any required object. Specs. Measuring distance: -50°C to +380°C Reading / resolution: 0.1°C Automatic "hold" function Display illumination Very fast reaction time (within 0.5 sec.) 1 battery, 9V included Carrying case included Measurements: 155 x 50 x 72 mm Available in black or blue Weight: 200 grams

BETEX 1230 Digital Laser Thermometer

CONDITION MONITORING TOOLS

BETEX 1230 DIGITAL LASER THERMOM ETER UP TO + 380°C
PART NUMBER: TB-C610030
Digital laser temperature meter with a range of -50°C to +380°C. Used to accurately measure fluids, gasses and a variety of other substances. The laser beam allows you to remotely measure the temperature of any required object.
Specs.

  • Measuring distance: -50°C to +380°C
  • Reading / resolution: 0.1°C
  • Automatic "hold" function
  • Display illumination
  • Very fast reaction time (within 0.5 sec.)
  • 1 battery, 9V included
  • Carrying case included
  • Measurements: 155 x 50 x 72 mm
  • Available in black or blue
  • Weight: 200 grams
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Infrared Thermometers
Product Number TB-C610030
Product Name BETEX 1230 Digital Laser Thermometer
Display / Scale Characteristics Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Production and Processing Application Pyrometer - SPOT+ AL - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 130 to 700 C (266 to 1292 F)
Application Type Industrial
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Range -35 to ? C (-31 to ? F)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details