Quality Bearings & Components BETEX 1300 Digital Laser Thermometer TB-C610002

Description
BETEX 1300 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400°C PART NUMBER: TB-C610002 Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400°C. Specs: 13 mm LCD display Data memory Also suitable for surface measurements Readable temperature from -50° to +1400°C Reading 1 degree Celsius Readings possible in Celsius or Fahrenheit Reading 1 degree Celsius/Fahrenheit 9V Battery, linen bag and instructions included Weight: 155 grams
Datasheet
Description
BETEX 1300 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400°C PART NUMBER: TB-C610002 Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400°C. Specs: 13 mm LCD display Data memory Also suitable for surface measurements Readable temperature from -50° to +1400°C Reading 1 degree Celsius Readings possible in Celsius or Fahrenheit Reading 1 degree Celsius/Fahrenheit 9V Battery, linen bag and instructions included Weight: 155 grams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 1300 Digital Laser Thermometer - TB-C610002 - Quality Bearings & Components
Hicksville, NY, USA
BETEX 1300 Digital Laser Thermometer
TB-C610002
BETEX 1300 Digital Laser Thermometer TB-C610002
BETEX 1300 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400°C PART NUMBER: TB-C610002 Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400°C. Specs: 13 mm LCD display Data memory Also suitable for surface measurements Readable temperature from -50° to +1400°C Reading 1 degree Celsius Readings possible in Celsius or Fahrenheit Reading 1 degree Celsius/Fahrenheit 9V Battery, linen bag and instructions included Weight: 155 grams

BETEX 1300 Digital Laser Thermometer

CONDITION MONITORING TOOLS

BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400°C
PART NUMBER: TB-C610002
Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400°C.
Specs:

  • 13 mm LCD display
  • Data memory
  • Also suitable for surface measurements
  • Readable temperature from -50° to +1400°C
  • Reading 1 degree Celsius
  • Readings possible in Celsius or Fahrenheit
  • Reading 1 degree Celsius/Fahrenheit
  • 9V Battery, linen bag and instructions included
  • Weight: 155 grams
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Infrared Thermometers
Product Number TB-C610002
Product Name BETEX 1300 Digital Laser Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data