TB-ACY7207513 -- BETEX DAC SERIES DOUBLE ACTING, SPRING RETURN, HOLLOW HYDRAULIC CYLINDER
Quality Bearings & Components
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder
TB-ACY7207513
Description
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
-
Quality Bearings & Components
Datasheet
Description
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
Datasheet
Suppliers
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder
TB-ACY7207513
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES
Specs:
- Capacity: 10-100 tons
- Stroke: 153-356 mm
- Max. Working Pressure: 10,000 psi / 700 bar
Features:
- Perfect for construction, shipyards, utilities, mining and equipment maintenance.
- Hard chromed piston.
- Ram inside roll-polished.
- Ram outside blasted and chromed.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
TB-ACY7207513 |
|
Product Name
|
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder |
|
Stroke
|
14.02 inch (356 mm)
|
|
Rated Load/Force
|
165346 lbs (74987 kg)
|
|
Operating Pressure
|
10000 psi (7038 m H2O)
|
|
Shaft Diameter
|
5.75 inch (146 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
132277 lbs (59990 kg)
Body Material
Steel
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force
26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration
Simple
View Details