TB-ACY7202512 -- BETEX DAC SERIES DOUBLE ACTING, SPRING RETURN, HOLLOW HYDRAULIC CYLINDER
Quality Bearings & Components
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder
TB-ACY7202512
Description
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
-
Quality Bearings & Components
Datasheet
Description
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
Datasheet
Suppliers
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder
TB-ACY7202512
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES
Specs:
- Capacity: 10-100 tons
- Stroke: 153-356 mm
- Max. Working Pressure: 10,000 psi / 700 bar
Features:
- Perfect for construction, shipyards, utilities, mining and equipment maintenance.
- Hard chromed piston.
- Ram inside roll-polished.
- Ram outside blasted and chromed.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
TB-ACY7202512 |
|
Product Name
|
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder |
|
Stroke
|
12.01 inch (305 mm)
|
|
Rated Load/Force
|
55116 to 28660 lbs (24996 to 12998 kg)
|
|
Operating Pressure
|
10000 psi (7038 m H2O)
|
|
Shaft Diameter
|
3.98 inch (101 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.5000 inch (12.7 mm)
Rated Load/Force
3925 lbs (1780 kg)
Operating Pressure
200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Rated Load/Force
220462 lbs (99983 kg)
Operating Pressure
10443 psi (7349 m H2O)
Cylinder Action
Single
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter
0.3937 inch (10 mm)
Cylinder Configuration
Simple
View Details