TB-ACY7200756 -- BETEX DAC SERIES DOUBLE ACTING, SPRING RETURN, HOLLOW HYDRAULIC CYLINDER
Quality Bearings & Components
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder
TB-ACY7200756
Description
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
-
Quality Bearings & Components
Datasheet
Description
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
Datasheet
Suppliers
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder
TB-ACY7200756
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES
Specs:
- Capacity: 10-100 tons
- Stroke: 153-356 mm
- Max. Working Pressure: 10,000 psi / 700 bar
Features:
- Perfect for construction, shipyards, utilities, mining and equipment maintenance.
- Hard chromed piston.
- Ram inside roll-polished.
- Ram outside blasted and chromed.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
TB-ACY7200756 |
|
Product Name
|
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder |
|
Stroke
|
6.02 inch (153 mm)
|
|
Rated Load/Force
|
165346 lbs (74987 kg)
|
|
Operating Pressure
|
10000 psi (7038 m H2O)
|
|
Shaft Diameter
|
5.75 inch (146 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Load/Force
5000 lbs (2268 kg)
Operating Pressure
5000 psi (3519 m H2O)
Mounting
Flange
View Details
Rated Load/Force
220462 lbs (99983 kg)
Body Material
Steel
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Stroke
5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter
0.3937 inch (10 mm)
Cylinder Configuration
Simple
View Details