Quality Bearings & Components BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder TB-ACY7200052

Description
Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage. Chrome plated center hole for extra protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Rod wiper protects inner cylinder from dirt.
Datasheet
Description
Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage. Chrome plated center hole for extra protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Rod wiper protects inner cylinder from dirt.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder - TB-ACY7200052 - Quality Bearings & Components
Hicksville, NY, USA
BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder
TB-ACY7200052
BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder TB-ACY7200052
Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage. Chrome plated center hole for extra protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Rod wiper protects inner cylinder from dirt.

Aluminum - Spring Return, Double Acting, Hollow

HYDRAULIC CYLINDERS

BETEX ADAC SERIES
Specs:

  • Capacity: 30-60 tons
  • Stroke: 50-250 mm
  • Max. working pressure: 10,000 psi / 700 bar

Features:

  • Half the weight of steel cylinders.
  • Steel piston for protection against load damage.
  • Chrome plated center hole for extra protection.
  • Carrying handles standard on all models.
  • Hard-anodized coating reduces wear & corrosion.
  • Stop rings for piston blow-out protection.
  • Rod wiper protects inner cylinder from dirt.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-ACY7200052
Product Name BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder
Stroke 9.84 inch (250 mm)
Rated Load/Force 46297 to 72752 lbs (20996 to 32994 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 5.31 inch (135 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Hollow Plunger Cylinder HAHC S WLL ton 60 - 5211100112378 - Certex UK
Specs
Rated Load/Force 132277 lbs (59990 kg)
Body Material Aluminum
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 808113 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 22000 lbs (9977 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details