Quality Bearings & Components BETEX ACHC Series Aluminum - Spring Return, Hollow Hydraulic Cylinder TB-ACY7200048

Description
Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated center hole for extra protection. Large bearing surfaces for side load protection. Carrying handles are standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Rod wiper protects inner cylinder from dirt.
Datasheet
Description
Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated center hole for extra protection. Large bearing surfaces for side load protection. Carrying handles are standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Rod wiper protects inner cylinder from dirt.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX ACHC Series Aluminum - Spring Return, Hollow Hydraulic Cylinder - TB-ACY7200048 - Quality Bearings & Components
Hicksville, NY, USA
BETEX ACHC Series Aluminum - Spring Return, Hollow Hydraulic Cylinder
TB-ACY7200048
BETEX ACHC Series Aluminum - Spring Return, Hollow Hydraulic Cylinder TB-ACY7200048
Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated center hole for extra protection. Large bearing surfaces for side load protection. Carrying handles are standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Rod wiper protects inner cylinder from dirt.

Aluminum - Spring Return, Hollow

HYDRAULIC CYLINDERS

BETEX ACHC SERIES
Specs:

  • Capacity: 30 & 60 tons
  • Stroke: 50-150 mm
  • Max. working pressure: 10,000 psi / 700 bar

Features:

  • Half the weight of steel cylinders.
  • Heavy-duty spring for a fast & full return.
  • Chrome plated center hole for extra protection.
  • Large bearing surfaces for side load protection.
  • Carrying handles are standard on all models.
  • Hard-anodized coating reduces wear & corrosion.
  • Stop rings for piston blow-out protection.
  • Rod wiper protects inner cylinder from dirt.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-ACY7200048
Product Name BETEX ACHC Series Aluminum - Spring Return, Hollow Hydraulic Cylinder
Stroke 1.97 inch (50 mm)
Rated Load/Force 132277 lbs (59990 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 7.8 inch (198 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Top Flange Swing Cylinders - 60664 - Jergens, Inc.
Specs
Rated Load/Force 5000 lbs (2268 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 5 - 5211100111002 - Certex UK
Specs
Rated Load/Force 11023 lbs (4999 kg)
Operating Pressure 10443 psi (7349 m H2O)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details