Quality Bearings & Components BETEX SSA Series Aluminum Hydraulic Cylinders TB-ACX725502

Description
Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel cylinders. Heavy-duty spring for easy and full retraction. Large saddle surface for angle load protection. High-flow quality couplers. All models are provided with carrying handles. Rod wiper protects the inner rod from dirt. Hard-anodized housing and piston reduce wear and corrosion.
Description
Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel cylinders. Heavy-duty spring for easy and full retraction. Large saddle surface for angle load protection. High-flow quality couplers. All models are provided with carrying handles. Rod wiper protects the inner rod from dirt. Hard-anodized housing and piston reduce wear and corrosion.
Datasheet
Datasheet Summary
Powered by GS/AI

The BETEX SSA Series Aluminum Hydraulic Cylinder, part number TB-ACX725502, is designed for applications requiring a capacity of 50 tons and a stroke length of 50 mm. It operates at a maximum working pressure of 10,000 psi (700 bar). This cylinder is constructed from aluminum, making it up to 60% lighter than traditional steel cylinders, which can enhance portability and ease of use in various settings. Key features include a heavy-duty spring that ensures easy and complete retraction, a large saddle surface for angle load protection, and high-flow quality couplers. The cylinder is equipped with a rod wiper that protects the inner rod from dirt and contaminants, while the hard-anodized housing and piston help reduce wear and corrosion, contributing to the longevity of the product. Additionally, all models come with carrying handles for convenient transport. Custom stroke lengths and capacities are also available, allowing for flexibility in meeting specific project requirements.

Datasheet Summary
Powered by GS/AI

The BETEX SSA Series Aluminum Hydraulic Cylinder, part number TB-ACX725502, is designed for applications requiring a capacity of 50 tons and a stroke length of 50 mm. It operates at a maximum working pressure of 10,000 psi (700 bar). This cylinder is constructed from aluminum, making it up to 60% lighter than traditional steel cylinders, which can enhance portability and ease of use in various settings. Key features include a heavy-duty spring that ensures easy and complete retraction, a large saddle surface for angle load protection, and high-flow quality couplers. The cylinder is equipped with a rod wiper that protects the inner rod from dirt and contaminants, while the hard-anodized housing and piston help reduce wear and corrosion, contributing to the longevity of the product. Additionally, all models come with carrying handles for convenient transport. Custom stroke lengths and capacities are also available, allowing for flexibility in meeting specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
BETEX SSA Series Aluminum Hydraulic Cylinders - TB-ACX725502 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SSA Series Aluminum Hydraulic Cylinders
TB-ACX725502
BETEX SSA Series Aluminum Hydraulic Cylinders TB-ACX725502
Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel cylinders. Heavy-duty spring for easy and full retraction. Large saddle surface for angle load protection. High-flow quality couplers. All models are provided with carrying handles. Rod wiper protects the inner rod from dirt. Hard-anodized housing and piston reduce wear and corrosion.

Aluminum

HYDRAULIC CYLINDERS

BETEX SSA SERIES
Specs:

  • Capacity: 50-150 tons
  • Stroke: 45-50 mm
  • Max. working pressure: 10,000 psi / 700 bar
  • Custom stroke lengths and capacities are available.

Features:

  • 14 standard models available from 50 to 150 tons.
  • Up to 60% lighter than steel cylinders.
  • Heavy-duty spring for easy and full retraction.
  • Large saddle surface for angle load protection.
  • High-flow quality couplers.
  • All models are provided with carrying handles.
  • Rod wiper protects the inner rod from dirt.
  • Hard-anodized housing and piston reduce wear and corrosion.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-ACX725502
Product Name BETEX SSA Series Aluminum Hydraulic Cylinders
Stroke 1.97 inch (50 mm)
Rated Load/Force 110231 lbs (49991 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 5.51 inch (140 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

HLC H Hydraulic Locknut Cylinder WLL ton 60 - 5211100122124 - Certex UK
Specs
Rated Load/Force 132277 lbs (59990 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details