Quality Bearings & Components BETEX SSA Series Aluminum Hydraulic Cylinders TB-ACX7251506

Description
Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel cylinders. Heavy-duty spring for easy and full retraction. Large saddle surface for angle load protection. High-flow quality couplers. All models are provided with carrying handles. Rod wiper protects the inner rod from dirt. Hard-anodized housing and piston reduce wear and corrosion.
Datasheet
Description
Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel cylinders. Heavy-duty spring for easy and full retraction. Large saddle surface for angle load protection. High-flow quality couplers. All models are provided with carrying handles. Rod wiper protects the inner rod from dirt. Hard-anodized housing and piston reduce wear and corrosion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX SSA Series Aluminum Hydraulic Cylinders - TB-ACX7251506 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SSA Series Aluminum Hydraulic Cylinders
TB-ACX7251506
BETEX SSA Series Aluminum Hydraulic Cylinders TB-ACX7251506
Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel cylinders. Heavy-duty spring for easy and full retraction. Large saddle surface for angle load protection. High-flow quality couplers. All models are provided with carrying handles. Rod wiper protects the inner rod from dirt. Hard-anodized housing and piston reduce wear and corrosion.

Aluminum

HYDRAULIC CYLINDERS

BETEX SSA SERIES
Specs:

  • Capacity: 50-150 tons
  • Stroke: 45-50 mm
  • Max. working pressure: 10,000 psi / 700 bar
  • Custom stroke lengths and capacities are available.

Features:

  • 14 standard models available from 50 to 150 tons.
  • Up to 60% lighter than steel cylinders.
  • Heavy-duty spring for easy and full retraction.
  • Large saddle surface for angle load protection.
  • High-flow quality couplers.
  • All models are provided with carrying handles.
  • Rod wiper protects the inner rod from dirt.
  • Hard-anodized housing and piston reduce wear and corrosion.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-ACX7251506
Product Name BETEX SSA Series Aluminum Hydraulic Cylinders
Stroke 5.91 inch (150 mm)
Rated Load/Force 330693 lbs (149974 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 10 inch (254 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

HSC S Short Stroke Hydraulic Cylinder WLL ton 10 - 5211100112300 - Certex UK
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 22046 lbs (9998 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Double Acting Cylinders - 60350 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details