Quality Bearings & Components Solid Stainless Steel Alignment Shims

Description
Solid Stainless Steel ALIGNMENT SHIMS Pre-cut shims for fast, simple and precise machine alignment Features: Available in 6 different sizes and 11 thicknesses. Packed in sets of 10 shims. High-quality, non-corroding material. The shim's thickness is etched on each shim. Suitable for re-use. 9 standard combinations in handy carrying cases. Your advantages: You have the right size available for immediate use. The shims have been smoothed and have no burrs. Precise machine alignment helps you get the best machine performance. Stock control is now simpler and easier to verify. Now also available in 2 and 3 mm thickness.
Datasheet
Description
Solid Stainless Steel ALIGNMENT SHIMS Pre-cut shims for fast, simple and precise machine alignment Features: Available in 6 different sizes and 11 thicknesses. Packed in sets of 10 shims. High-quality, non-corroding material. The shim's thickness is etched on each shim. Suitable for re-use. 9 standard combinations in handy carrying cases. Your advantages: You have the right size available for immediate use. The shims have been smoothed and have no burrs. Precise machine alignment helps you get the best machine performance. Stock control is now simpler and easier to verify. Now also available in 2 and 3 mm thickness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Stainless Steel Alignment Shims -  - Quality Bearings & Components
Hicksville, NY, USA
Solid Stainless Steel Alignment Shims
Solid Stainless Steel Alignment Shims
Solid Stainless Steel ALIGNMENT SHIMS Pre-cut shims for fast, simple and precise machine alignment Features: Available in 6 different sizes and 11 thicknesses. Packed in sets of 10 shims. High-quality, non-corroding material. The shim's thickness is etched on each shim. Suitable for re-use. 9 standard combinations in handy carrying cases. Your advantages: You have the right size available for immediate use. The shims have been smoothed and have no burrs. Precise machine alignment helps you get the best machine performance. Stock control is now simpler and easier to verify. Now also available in 2 and 3 mm thickness.

Solid Stainless Steel ALIGNMENT SHIMS

Pre-cut shims for fast, simple and precise machine alignment
Features:

  • Available in 6 different sizes and 11 thicknesses.
  • Packed in sets of 10 shims.
  • High-quality, non-corroding material.
  • The shim's thickness is etched on each shim.
  • Suitable for re-use.
  • 9 standard combinations in handy carrying cases.

Your advantages:

  • You have the right size available for immediate use.
  • The shims have been smoothed and have no burrs.
  • Precise machine alignment helps you get the best machine performance.
  • Stock control is now simpler and easier to verify.
  • Now also available in 2 and 3 mm thickness.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Shims and Shim Stock
Product Name Solid Stainless Steel Alignment Shims
Type Shim / Shim Kit
Shape Slotted
Material Stainless Steel
Length 1.38 to 7.87 inch (35 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shim Kits - 770816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 12.01 inch (305 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Shim / Shim Kit
Shape Circular; Ring
Material Stainless Steel
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details